Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
74HC4049DB,112 -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
74HC4049DB,112
Description
NEXPERIA 74HC4049DB - INVERTER,
Lingto Electronic Limited
Done
Datasheet
Description
NEXPERIA 74HC4049DB - INVERTER,
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC4049DB,112
Logic - Gates and Inverters
74HC4049DB,112
NEXPERIA 74HC4049DB - INVERTER,
NEXPERIA 74HC4049DB - INVERTER,
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
74HC4049DB,112
Product Name
Logic - Gates and Inverters
Gate Type
NOT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Logic Gates
2222732
Specs
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details
Nexperia B.V.
Gates and Inverters
74AHCT02D,112
Specs
Gate Type
NOR
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
4
suppliers
Rochester Electronics
Logic - Gates and Inverters
54LS27DM
Specs
Gate Type
NOT; NOR
View Details
Texas Instruments
Gates and Inverters - Multi-Function, Configurable
100145DCQR
Specs
Gate Type
Register File
Output Type
Non-Inverted
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details