Rochester Electronics Logic - Logic - Flip Flops - 74HC378N 74HC378N

Description
74HC378 - Hex D-Type Flip Flop
Request a Quote Datasheet
Description
74HC378 - Hex D-Type Flip Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC378N - Rochester Electronics
Newburyport, MA, United States
74HC378 - Hex D-Type Flip Flop

74HC378 - Hex D-Type Flip Flop

Supplier's Site Datasheet
Logic - Logic - Flip Flops - 74HC378N - 908225-74HC378N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC378N
908225-74HC378N
Logic - Logic - Flip Flops - 74HC378N 908225-74HC378N
Manufacturer: Rochester Electronics Win Source Part Number: 908225-74HC378N Series: 74HC Features: Flip Flop Element Bit Package: Bulk Family Name: 74HC378 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 908225-74HC378N
Series: 74HC
Features: Flip Flop Element Bit
Package: Bulk
Family Name: 74HC378
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Flip Flops - 74HC378N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC378N
Logic - Flip Flops 74HC378N
HEX D-TYPE FLIP FLOP

HEX D-TYPE FLIP FLOP

Supplier's Site Datasheet
Flip Flops - 74HC378N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC378N
Flip Flops 74HC378N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC378N
Integrated Circuits (ICs) - Logic - Flip Flops 74HC378N
HEX D-TYPE FLIP FLOP

HEX D-TYPE FLIP FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC378N 908225-74HC378N 74HC378N 74HC378N 74HC378N
Product Name Logic - Logic - Flip Flops - 74HC378N Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details