Rochester Electronics Logic - Flip Flops 74HC377DB,118

Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Description
IC D-TYPE POS TRG SNGL 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC377DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC377DB,118
Logic - Flip Flops 74HC377DB,118
IC D-TYPE POS TRG SNGL 20SSOP

IC D-TYPE POS TRG SNGL 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC377DB,118
Product Name Logic - Flip Flops
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details