Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E 74HC244FPDVEL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857848-74HC244FPDVEL -E Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output Package: Bulk Family Name: 74HC244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857848-74HC244FPDVEL -E Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output Package: Bulk Family Name: 74HC244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E - 857848-74HC244FPDVEL-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E
857848-74HC244FPDVEL-E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E 857848-74HC244FPDVEL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 857848-74HC244FPDVEL -E Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output Package: Bulk Family Name: 74HC244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 857848-74HC244FPDVEL-E
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output
Package: Bulk
Family Name: 74HC244
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 857848-74HC244FPDVEL-E
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
 - CA3080AE-G - Rochester Electronics
Specs
Standards RoHS
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Rochester Active
View Details
4 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT163245CPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers