Rochester Electronics Logic - Logic - Gates and Inverters - 74HC1G32GW/C2125 74HC1G32GW/C2125

Description
Manufacturer: NXP Win Source Part Number: 908213-74HC1G32GW/C2 125 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 1 Channel - 5-TSSOP Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: 74HC1G32 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 908213-74HC1G32GW/C2 125 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 1 Channel - 5-TSSOP Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: 74HC1G32 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC1G32GW/C2125 - 908213-74HC1G32GW/C2125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC1G32GW/C2125
908213-74HC1G32GW/C2125
Logic - Logic - Gates and Inverters - 74HC1G32GW/C2125 908213-74HC1G32GW/C2125
Manufacturer: NXP Win Source Part Number: 908213-74HC1G32GW/C2 125 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 1 Channel - 5-TSSOP Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: 74HC1G32 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 908213-74HC1G32GW/C2125
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 1 Channel - 5-TSSOP
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: 74HC1G32
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74HC1G32GW/C2125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC1G32GW/C2125
Logic - Gates and Inverters 74HC1G32GW/C2125
IC GATE OR 1CH 2-INP 5TSSOP

IC GATE OR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908213-74HC1G32GW/C2125 74HC1G32GW/C2125
Product Name Logic - Logic - Gates and Inverters - 74HC1G32GW/C2125 Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SOP; SSOP; TSSOP; Other; 5-TSSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
2 suppliers
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details