74HC133 - NAND Gate, HC/UH Series, 1-Func, 13-Input, CMOS
IC GATE NAND 1CH 13-INP 16SO
NAND Gate IC 1 Channel 16-SOIC
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC133D-G | 74HC133D-G | 74HC133D-G |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | ||
| IC Package Type | DIP; Other; CDIP | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Operating Current | 1.00E-3 mA | 5.2 mA |