74HC109FPEL-E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74HC109FPEL-E
Description
IC FF JK TYPE DUAL 1BIT
-
Lingto Electronic Limited
Datasheet
Description
IC FF JK TYPE DUAL 1BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74HC109FPEL-E |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
81 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
+4.6
Output Characteristics
3-State
View Details
5 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details