Rochester Electronics Logic - Flip Flops 74HC107D,653

Description
IC DUAL JK F-F NEG-EDGE 14-SOIC
Datasheet
Description
IC DUAL JK F-F NEG-EDGE 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC107D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC107D,653
Logic - Flip Flops 74HC107D,653
IC DUAL JK F-F NEG-EDGE 14-SOIC

IC DUAL JK F-F NEG-EDGE 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC107D,653
Product Name Logic - Flip Flops
fMAX 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 74LVC1G74GM,115 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers