Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
74H04DC -- LOGIC - GATES AND INVERTERS - MULTI-FUNCTION, CONFIGURABLE
Rochester Electronics
Logic - Gates and Inverters - Multi-Function, Configurable
74H04DC
Description
INVERTER, TTL/H/L SERIES, 6-FUNC
Lingto Electronic Limited
Done
Datasheet
Description
INVERTER, TTL/H/L SERIES, 6-FUNC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74H04DC
Logic - Gates and Inverters - Multi-Function, Configurable
74H04DC
INVERTER, TTL/H/L SERIES, 6-FUNC
INVERTER, TTL/H/L SERIES, 6-FUNC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
74H04DC
Product Name
Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type
NOT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Logic Gates
1220346
Specs
Gate Type
AND; And
Supply Voltage
5.5 v
Logic Family
And
View Details
Nexperia B.V.
8-bit 2V 5.5V QFN Logic IC
74AHC595BQ,115
Specs
Logic Family
AHC/VHC/H/U/V
Operating Temperature
-40 C (-40 F)
Pin Count
16
View Details
Rochester Electronics
Logic - Gates and Inverters
5482W/R
Specs
Gate Type
NOT
View Details
2
suppliers
Texas Instruments
SN54HC11-SP Triple 3-Input Positive-AND Gates
5962-8404801VDA
Specs
Gate Type
AND
Logic Family
HC
Propagation Delay
150 ns
View Details