Manufacturer: National Semiconductor
Win Source Part Number: 857802-74FCT521APC
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 857802-74FCT521APC | 74FCT521APC |
| Product Name | Logic - Logic - Comparators - 74FCT521APC | Logic - Comparators |