Rochester Electronics Logic - Flip Flops 74FCT377PC

Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet
Description
D FLIP-FLOP, FCT SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT377PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT377PC
Logic - Flip Flops 74FCT377PC
D FLIP-FLOP, FCT SERIES, 8-BIT

D FLIP-FLOP, FCT SERIES, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT377PC
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-2450-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers