74FCT3244ZASO -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
74FCT3244ZASO
Description
OCTAL BUFFER/LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUFFER/LINE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
74FCT3244ZASO |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers
Technology
Bluetooth; ZigBee
Features
RoHS
Package Type
QFN, 40-pin
View Details
Device Type
Beamformers
Operating Frequency
1000 to 12400 MHz
View Details
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details