Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74FCT245ZATPY

Description
OCTAL BIDIRECTIONAL TRANSCEIVER
Datasheet
Description
OCTAL BIDIRECTIONAL TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245ZATPY - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT245ZATPY
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT245ZATPY
OCTAL BIDIRECTIONAL TRANSCEIVER

OCTAL BIDIRECTIONAL TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT245ZATPY
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7002 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN / WLCSP
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 4050BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details