Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74FCT163245APAG

Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT163245APAG
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT163245APAG
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT163245APAG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details