Rochester Electronics Logic - Flip Flops 74FCT162823CTPACT

Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT162823CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162823CTPACT
Logic - Flip Flops 74FCT162823CTPACT
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT162823CTPACT
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
 - 74HCT109D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details