Rochester Electronics Logic - Flip Flops 74FCT162823ATPAG

Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT162823ATPAG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162823ATPAG
Logic - Flip Flops 74FCT162823ATPAG
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT162823ATPAG
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT162821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details