Rochester Electronics Logic - Flip Flops 74FCT162374ETPVG

Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT162374ETPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374ETPVG
Logic - Flip Flops 74FCT162374ETPVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT162374ETPVG
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 54S74FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers