Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162245TPV

Description
16-BIT BIDIRECTIONAL TRANSCEIVER
Datasheet
Description
16-BIT BIDIRECTIONAL TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245TPV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162245TPV
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162245TPV
16-BIT BIDIRECTIONAL TRANSCEIVER

16-BIT BIDIRECTIONAL TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT162245TPV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details