Rochester Electronics Logic - Flip Flops 74F825SC

Description
IC FF D-TYPE SNGL 8BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F825SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F825SC
Logic - Flip Flops 74F825SC
IC FF D-TYPE SNGL 8BIT 24SOP

IC FF D-TYPE SNGL 8BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F825SC
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
Logic - Flip Flops - 100331PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details