Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74F244PC

Description
BUS DRIVER, F/FAST SERIES, 2 FUN
Datasheet
Description
BUS DRIVER, F/FAST SERIES, 2 FUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74F244PC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74F244PC
Logic - Buffers, Drivers, Receivers, Transceivers 74F244PC
BUS DRIVER, F/FAST SERIES, 2 FUN

BUS DRIVER, F/FAST SERIES, 2 FUN

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74F244PC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74F244PC
Logic - Buffers, Drivers, Receivers, Transceivers 74F244PC
IC BUFFER NON-INVERT 5.5V 20DIP

IC BUFFER NON-INVERT 5.5V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74F244PC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details