Rochester Electronics Logic - Flip Flops 74F174SJX

Description
IC FF D-TYPE SNGL 6BIT 16SOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F174SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F174SJX
Logic - Flip Flops 74F174SJX
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F174SJX
Product Name Logic - Flip Flops
fMAX 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC16374ABX,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details