Rochester Electronics Logic - Flip Flops 74F112SJ

Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F112SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F112SJ
Logic - Flip Flops 74F112SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F112SJ
Product Name Logic - Flip Flops
fMAX 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC/G401H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details