Rochester Electronics Logic - Flip Flops 74F109SC

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F109SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F109SC
Logic - Flip Flops 74F109SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F109SC
Product Name Logic - Flip Flops
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 74AHCT574D112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details