Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74AVCH8T245PW,112

Description
IC TRANSLATION TXRX 3.6V 24TSSOP
Datasheet
Description
IC TRANSLATION TXRX 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AVCH8T245PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AVCH8T245PW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74AVCH8T245PW,112
IC TRANSLATION TXRX 3.6V 24TSSOP

IC TRANSLATION TXRX 3.6V 24TSSOP

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74AVCH8T245PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AVCH8T245PW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74AVCH8T245PW,112
IC TRANSLATION TXRX 3.6V 24TSSOP

IC TRANSLATION TXRX 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AVCH8T245PW,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32182-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details