Rochester Electronics Logic - Flip Flops 74AUP2G80GF,115

Description
IC FF D-TYPE DUAL 1BIT 8XSON
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 8XSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AUP2G80GF,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP2G80GF,115
Logic - Flip Flops 74AUP2G80GF,115
IC FF D-TYPE DUAL 1BIT 8XSON

IC FF D-TYPE DUAL 1BIT 8XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AUP2G80GF,115
Product Name Logic - Flip Flops
fMAX 309 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 1727-2451-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers