Rochester Electronics Logic - Flip Flops 74AUP2G80DC125

Description
IC FF D-TYPE DUAL 1BIT 8VSSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AUP2G80DC125 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP2G80DC125
Logic - Flip Flops 74AUP2G80DC125
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AUP2G80DC125
Product Name Logic - Flip Flops
fMAX 309 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers