Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP2G3404GN/S500 74AUP2G3404GN/S500

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908113-74AUP2G3404GN /S500 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C Features: Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G3404 Categories: Integrated Circuits (ICs) Case / Package: 6-XSON (0.9x1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908113-74AUP2G3404GN /S500 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C Features: Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G3404 Categories: Integrated Circuits (ICs) Case / Package: 6-XSON (0.9x1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP2G3404GN/S500 - 908113-74AUP2G3404GN/S500 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP2G3404GN/S500
908113-74AUP2G3404GN/S500
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP2G3404GN/S500 908113-74AUP2G3404GN/S500
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908113-74AUP2G3404GN /S500 Series: 74AUP Operating Temperature Range: -40°C ~ 125°C Features: Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1) Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Family Name: 74AUP2G3404 Categories: Integrated Circuits (ICs) Case / Package: 6-XSON (0.9x1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908113-74AUP2G3404GN/S500
Series: 74AUP
Operating Temperature Range: -40°C ~ 125°C
Features: Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: 74AUP2G3404
Categories: Integrated Circuits (ICs)
Case / Package: 6-XSON (0.9x1)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP2G3404GN/S500 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP2G3404GN/S500
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP2G3404GN/S500
NOW NEXPERIA 74AUP2G3404GN - INV

NOW NEXPERIA 74AUP2G3404GN - INV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908113-74AUP2G3404GN/S500 74AUP2G3404GN/S500
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74AUP2G3404GN/S500 Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type Other; 6-XSON (0.9x1)
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details