Rochester Electronics Logic - Flip Flops 74AUP1G79GM,115

Description
NEXPERIA 74AUP1G79GM - D FLIP-FL
Datasheet
Description
NEXPERIA 74AUP1G79GM - D FLIP-FL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AUP1G79GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G79GM,115
Logic - Flip Flops 74AUP1G79GM,115
NEXPERIA 74AUP1G79GM - D FLIP-FL

NEXPERIA 74AUP1G79GM - D FLIP-FL

Supplier's Site Datasheet
Logic - Flip Flops - 74AUP1G79GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G79GM,115
Logic - Flip Flops 74AUP1G79GM,115
IC D-TYPE POS TRG SNGL 6XSON

IC D-TYPE POS TRG SNGL 6XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74AUP1G79GM,115 74AUP1G79GM,115
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 309 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers