Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH162373A4PA

Description
74ALVCH162373 - 3.3V CMOS 16 BIT
Datasheet
Description
74ALVCH162373 - 3.3V CMOS 16 BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH162373A4PA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ALVCH162373A4PA
Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH162373A4PA
74ALVCH162373 - 3.3V CMOS 16 BIT

74ALVCH162373 - 3.3V CMOS 16 BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ALVCH162373A4PA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details