Rochester Electronics Logic - Flip Flops 74ALVC74PW/S400118

Description
D FLIP-FLOP, ALVC/VCX/A SERIES
Datasheet
Description
D FLIP-FLOP, ALVC/VCX/A SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVC74PW/S400118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC74PW/S400118
Logic - Flip Flops 74ALVC74PW/S400118
D FLIP-FLOP, ALVC/VCX/A SERIES

D FLIP-FLOP, ALVC/VCX/A SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ALVC74PW/S400118
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3248-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers