Rochester Electronics Logic - Flip Flops 74AHC74PW-Q100118

Description
D FLIP-FLOP, AHC SERIES
Datasheet
Description
D FLIP-FLOP, AHC SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AHC74PW-Q100118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC74PW-Q100118
Logic - Flip Flops 74AHC74PW-Q100118
D FLIP-FLOP, AHC SERIES

D FLIP-FLOP, AHC SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AHC74PW-Q100118
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC377DB-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details