Rochester Electronics Logic - Logic - Flip Flops - 74ACTQ374SJX 74ACTQ374SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908055-74ACTQ374SJX Series: 74ACTQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74ACTQ374SJX, 2156-74ACTQ374SJX-FS TR-ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908055-74ACTQ374SJX Series: 74ACTQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74ACTQ374SJX, 2156-74ACTQ374SJX-FS TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACTQ374SJX
908055-74ACTQ374SJX
Logic - Logic - Flip Flops - 74ACTQ374SJX 908055-74ACTQ374SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908055-74ACTQ374SJX Series: 74ACTQ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-74ACTQ374SJX, 2156-74ACTQ374SJX-FS TR-ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908055-74ACTQ374SJX
Series: 74ACTQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-74ACTQ374SJX, 2156-74ACTQ374SJX-FSTR-ND

Buy Now Datasheet
Logic - Flip Flops - 74ACTQ374SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ374SJX
Logic - Flip Flops 74ACTQ374SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 908055-74ACTQ374SJX 74ACTQ374SJX
Product Name Logic - Logic - Flip Flops - 74ACTQ374SJX Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
 - 54L78J/C - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details