Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ACT245MSA

Description
IC TXRX NON-INVERT 5.5V 20SSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACT245MSA
Logic - Buffers, Drivers, Receivers, Transceivers 74ACT245MSA
IC TXRX NON-INVERT 5.5V 20SSOP

IC TXRX NON-INVERT 5.5V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACT245MSA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3220SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details