Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ACT11244NT

Description
IC BUF NON-INVERT 5.5V 24DIP
Datasheet
Description
IC BUF NON-INVERT 5.5V 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11244NT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACT11244NT
Logic - Buffers, Drivers, Receivers, Transceivers 74ACT11244NT
IC BUF NON-INVERT 5.5V 24DIP

IC BUF NON-INVERT 5.5V 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACT11244NT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Amplifiers - SE5004L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a/n
Supply Voltage Other; 3V ~ 5.5V
Package Type 20-VFQFN Exposed Pad
View Details