Rochester Electronics Logic - Logic - Gates and Inverters - 74AC86SJ 74AC86SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908030-74AC86SJ Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908030-74AC86SJ Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC86SJ - 908030-74AC86SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC86SJ
908030-74AC86SJ
Logic - Logic - Gates and Inverters - 74AC86SJ 908030-74AC86SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908030-74AC86SJ Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP Package: Tube Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908030-74AC86SJ
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-SOP
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 47
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74AC86SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC86SJ
Logic - Gates and Inverters 74AC86SJ
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908030-74AC86SJ 74AC86SJ
Product Name Logic - Logic - Gates and Inverters - 74AC86SJ Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; SOP; Other; 14-SOP
Supply Voltage 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers