Rochester Electronics Logic - Logic - Gates and Inverters - 74AC11032DR 74AC11032DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 857663-74AC11032DR Series: 74AC Features: IC 4 Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74AC11032DR, 2156-74AC11032DR-TIT R-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 857663-74AC11032DR Series: 74AC Features: IC 4 Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74AC11032DR, 2156-74AC11032DR-TIT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC11032DR - 857663-74AC11032DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11032DR
857663-74AC11032DR
Logic - Logic - Gates and Inverters - 74AC11032DR 857663-74AC11032DR
Manufacturer: Texas Instruments Win Source Part Number: 857663-74AC11032DR Series: 74AC Features: IC 4 Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74AC11032DR, 2156-74AC11032DR-TIT R-ND

Manufacturer: Texas Instruments
Win Source Part Number: 857663-74AC11032DR
Series: 74AC
Features: IC 4 Channel
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-74AC11032DR, 2156-74AC11032DR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 857663-74AC11032DR
Product Name Logic - Logic - Gates and Inverters - 74AC11032DR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details