Rochester Electronics Logic - Logic - Gates and Inverters - 74AC11032DBR 74AC11032DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 908021-74AC11032DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - 16-SSOP Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908021-74AC11032DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - 16-SSOP Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC11032DBR - 908021-74AC11032DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11032DBR
908021-74AC11032DBR
Logic - Logic - Gates and Inverters - 74AC11032DBR 908021-74AC11032DBR
Manufacturer: Texas Instruments Win Source Part Number: 908021-74AC11032DBR Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - 16-SSOP Package: Bulk Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 908021-74AC11032DBR
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 4 Channel - 16-SSOP
Package: Bulk
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 908021-74AC11032DBR
Product Name Logic - Logic - Gates and Inverters - 74AC11032DBR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers