74ABT244N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT244N
Description
BUS DRIVER, ABT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ABT SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT244N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
74ABT244N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
2 suppliers
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Technology
Wi-Fi / WiMAX / Wi-Mesh; 802.11a/b/g/WiFi, WLAN
Supply Voltage
Other; 3V, 5V
Operating Frequency
100 to 6000 MHz
View Details
2 suppliers