Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ABT126PW,112

Description
IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT126PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT126PW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT126PW,112
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT126PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT126PW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT126PW,112
NEXPERIA 74ABT126PW - BUS DRIVER

NEXPERIA 74ABT126PW - BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT126PW,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Telecom - 336-4363-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details