Rochester Electronics Interface - Drivers, Receivers, Transceivers 74143N

Description
4-BIT LAMP DRIVER
Datasheet
Description
4-BIT LAMP DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74143N - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74143N
Interface - Drivers, Receivers, Transceivers 74143N
4-BIT LAMP DRIVER

4-BIT LAMP DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74143N
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF and Wireless - RF Switches - AS193-73LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers