Rochester Electronics Interface - Drivers, Receivers, Transceivers 5962-9865201QFA

Description
DS90LV032AQML 3V LVDS QUAD CMOS
Datasheet
Description
DS90LV032AQML 3V LVDS QUAD CMOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 5962-9865201QFA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
5962-9865201QFA
Interface - Drivers, Receivers, Transceivers 5962-9865201QFA
DS90LV032AQML 3V LVDS QUAD CMOS

DS90LV032AQML 3V LVDS QUAD CMOS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 5962-9865201QFA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52820-QDAA-D-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers