Rochester Electronics Interface - Drivers, Receivers, Transceivers 5962-9558201QEA

Description
DECODER/DRIVER
Datasheet
Description
DECODER/DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 5962-9558201QEA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
5962-9558201QEA
Interface - Drivers, Receivers, Transceivers 5962-9558201QEA
DECODER/DRIVER

DECODER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 5962-9558201QEA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2493-D-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details