Rochester Electronics Logic - Logic - Gates and Inverters - 5962-8872901CA 5962-8872901CA

Description
Manufacturer: Texas Instruments Win Source Part Number: 907584-5962-8872901C A Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 907584-5962-8872901C A Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 5962-8872901CA - 907584-5962-8872901CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8872901CA
907584-5962-8872901CA
Logic - Logic - Gates and Inverters - 5962-8872901CA 907584-5962-8872901CA
Manufacturer: Texas Instruments Win Source Part Number: 907584-5962-8872901C A Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 907584-5962-8872901CA
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 5962-8872901CA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
5962-8872901CA
Logic - Gates and Inverters 5962-8872901CA
SN54AS1004A HEX INVERTING DRIVER

SN54AS1004A HEX INVERTING DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 907584-5962-8872901CA 5962-8872901CA
Product Name Logic - Logic - Gates and Inverters - 5962-8872901CA Logic - Gates and Inverters
Gate Type NOT NOT; Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details