Rochester Electronics Logic - Logic - Gates and Inverters - 54S135DM 54S135DM

Description
Manufacturer: National Semiconductor Win Source Part Number: 907426-54S135DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907426-54S135DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 54S135DM - 907426-54S135DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 54S135DM
907426-54S135DM
Logic - Logic - Gates and Inverters - 54S135DM 907426-54S135DM
Manufacturer: National Semiconductor Win Source Part Number: 907426-54S135DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907426-54S135DM
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 54S135DM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
54S135DM
Logic - Gates and Inverters 54S135DM
XOR/XNOR GATE, TTL

XOR/XNOR GATE, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 907426-54S135DM 54S135DM
Product Name Logic - Logic - Gates and Inverters - 54S135DM Logic - Gates and Inverters
Gate Type NOT NOT; NOR; XOR; XNOR
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers