Manufacturer: National Semiconductor
Win Source Part Number: 856544-54LS54DMQB
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
AND-OR-INVERT GATE, LS SERIES
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 856544-54LS54DMQB | 54LS54DMQB |
| Product Name | Logic - Logic - Gates and Inverters - 54LS54DMQB | Logic - Gates and Inverters |
| Gate Type | NOT | NOT |