Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1332-3-TL-E 2SK1332-3-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855367-2SK1332-3-TL- E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855367-2SK1332-3-TL- E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1332-3-TL-E - 855367-2SK1332-3-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1332-3-TL-E
855367-2SK1332-3-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1332-3-TL-E 855367-2SK1332-3-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 855367-2SK1332-3-TL- E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855367-2SK1332-3-TL-E
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855367-2SK1332-3-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1332-3-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details
MOSFETs - 1333343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details