Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ615-TD-E 2SJ615-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855352-2SJ615-TD-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855352-2SJ615-TD-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ615-TD-E - 855352-2SJ615-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ615-TD-E
855352-2SJ615-TD-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ615-TD-E 855352-2SJ615-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 855352-2SJ615-TD-E Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855352-2SJ615-TD-E
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855352-2SJ615-TD-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ615-TD-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Transistor - 443948 - Radwell International
Fuji Electric Corp. of America
View Details
RF FETs, MOSFETs - 2312-QPD1035L-ND - DigiKey
Specs
Package Type 2L-FLG
View Details