Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SD863F-AE 2SD863F-AE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855324-2SD863F-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855324-2SD863F-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD863F-AE is a PNP silicon transistor from the 2SB764/2SD863 series, designed for voltage regulation and relay lamp driver applications. It is housed in a 3-pin package with dimensions of 6.0 mm × 5.0 mm × 0.5 mm. The device offers a collector-to-emitter voltage rating of 50 V, a collector current of 1 A, and a collector dissipation of 0.9 W. The junction temperature ranges up to 150 °C. The hFE gain for the F-rank variant is specified between 160 and 320 at VCE = −2 V and IC = −50 mA. The gain-bandwidth product is 150 MHz, with an output capacitance of 12 pF. The device complies with industrial application standards but is not intended for life-support or high-reliability systems.

Datasheet Summary
Powered by GS/AI

The 2SD863F-AE is a PNP silicon transistor from the 2SB764/2SD863 series, designed for voltage regulation and relay lamp driver applications. It is housed in a 3-pin package with dimensions of 6.0 mm × 5.0 mm × 0.5 mm. The device offers a collector-to-emitter voltage rating of 50 V, a collector current of 1 A, and a collector dissipation of 0.9 W. The junction temperature ranges up to 150 °C. The hFE gain for the F-rank variant is specified between 160 and 320 at VCE = −2 V and IC = −50 mA. The gain-bandwidth product is 150 MHz, with an output capacitance of 12 pF. The device complies with industrial application standards but is not intended for life-support or high-reliability systems.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD863F-AE - 855324-2SD863F-AE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD863F-AE
855324-2SD863F-AE
TRANSISTORS - Transistors (BJT) - Single - 2SD863F-AE 855324-2SD863F-AE
Manufacturer: ON Semiconductor Win Source Part Number: 855324-2SD863F-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855324-2SD863F-AE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855324-2SD863F-AE
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD863F-AE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products