Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SD826G 2SD826G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855323-2SD826G Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855323-2SD826G Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD826G is an NPN silicon transistor designed for flash circuits, part of the 2SD826 series with a hFE gain range of 280 to 560 at IC=0.5A and VCE=2V. It is packaged in a TO-126 case with dimensions of 8.0 mm in length, 5.51 mm in width, and 2.7 mm in height. The device has a collector-to-emitter voltage rating of 20 V, a collector current rating of 5 A, and a peak pulse collector current of 8 A. The collector-to-emitter saturation voltage is 0.5 V at IC=3A and IB=60mA. The transition frequency is 120 MHz, and the output capacitance is 45 pF at VCB=10V and f=1MHz. The operating junction temperature extends to 150°C, and storage temperatures range from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2SD826G is an NPN silicon transistor designed for flash circuits, part of the 2SD826 series with a hFE gain range of 280 to 560 at IC=0.5A and VCE=2V. It is packaged in a TO-126 case with dimensions of 8.0 mm in length, 5.51 mm in width, and 2.7 mm in height. The device has a collector-to-emitter voltage rating of 20 V, a collector current rating of 5 A, and a peak pulse collector current of 8 A. The collector-to-emitter saturation voltage is 0.5 V at IC=3A and IB=60mA. The transition frequency is 120 MHz, and the output capacitance is 45 pF at VCB=10V and f=1MHz. The operating junction temperature extends to 150°C, and storage temperatures range from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD826G - 855323-2SD826G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD826G
855323-2SD826G
TRANSISTORS - Transistors (BJT) - Single - 2SD826G 855323-2SD826G
Manufacturer: ON Semiconductor Win Source Part Number: 855323-2SD826G Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855323-2SD826G
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 855323-2SD826G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD826G
Package Type SOT3
Unlock Full Specs
to access all available technical data