The 2SD768 is a silicon NPN epitaxial bipolar junction transistor designed for medium speed and power switching applications, typically paired with the 2SB727. It is packaged in a TO-220AB case with a maximum collector current of 6 A and a collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 849222-2SD768K01-E#0
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 849222-2SD768K01-E#00 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD768K01-E#00 |
| Package Type | SOT3 |